onsemi N-Channel 45A 600V IGBT Transistor HGTP20N60C3

Description
45A, 600V, UFS Series N-Channel IGBT Product overview: HGTP20N60C3 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 45A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 45A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTP20N60C3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
45A, 600V, UFS Series N-Channel IGBT Product overview: HGTP20N60C3 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 45A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 45A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTP20N60C3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 45A 600V IGBT Transistor
279-HGTP20N60C3
N-Channel 45A 600V IGBT Transistor 279-HGTP20N60C3
45A, 600V, UFS Series N-Channel IGBT Product overview: HGTP20N60C3 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 45A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 45A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTP20N60C3 can be used for catalog matching and distributor lookup.

45A, 600V, UFS Series N-Channel IGBT Product overview: HGTP20N60C3 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 45A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 45A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTP20N60C3 can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - HGTP20N60C3 - 1180386-HGTP20N60C3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - HGTP20N60C3
1180386-HGTP20N60C3
IGBTs - Single - HGTP20N60C3 1180386-HGTP20N60C3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1180386-HGTP20N60C3 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in HVAC, Consumer Electronics, Power Management

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1180386-HGTP20N60C3
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in HVAC, Consumer Electronics, Power Management

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-HGTP20N60C3 1180386-HGTP20N60C3
Product Name N-Channel 45A 600V IGBT Transistor IGBTs - Single - HGTP20N60C3
Package Type SOT3
Unlock Full Specs
to access all available technical data