onsemi IGBTs - Single - HGTP12N60C3 HGTP12N60C3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1180378-HGTP12N60C3 Packaging: Tube Mounting Style: Through Hole Current - Collector Pulsed (Icm): 96A Switching Energy: 380μJ (on), 900μJ (off) Input Type: Standard Gate Charge: 48nC Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 24A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Power Management, Industrial Family Part Number: HGTP12N60 Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Maximum Power: 104W Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 12A
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1180378-HGTP12N60C3 Packaging: Tube Mounting Style: Through Hole Current - Collector Pulsed (Icm): 96A Switching Energy: 380μJ (on), 900μJ (off) Input Type: Standard Gate Charge: 48nC Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 24A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Power Management, Industrial Family Part Number: HGTP12N60 Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Maximum Power: 104W Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 12A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - HGTP12N60C3 - 1180378-HGTP12N60C3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - HGTP12N60C3
1180378-HGTP12N60C3
IGBTs - Single - HGTP12N60C3 1180378-HGTP12N60C3
Manufacturer: ON Semiconductor Win Source Part Number: 1180378-HGTP12N60C3 Packaging: Tube Mounting Style: Through Hole Current - Collector Pulsed (Icm): 96A Switching Energy: 380μJ (on), 900μJ (off) Input Type: Standard Gate Charge: 48nC Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 24A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Power Management, Industrial Family Part Number: HGTP12N60 Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Maximum Power: 104W Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 12A

Manufacturer: ON Semiconductor
Win Source Part Number: 1180378-HGTP12N60C3
Packaging: Tube
Mounting Style: Through Hole
Current - Collector Pulsed (Icm): 96A
Switching Energy: 380μJ (on), 900μJ (off)
Input Type: Standard
Gate Charge: 48nC
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 24A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Power Management, Industrial
Family Part Number: HGTP12N60
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Maximum Power: 104W
Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 12A

Buy Now
Single IGBTs - HGTP12N60C3-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
HGTP12N60C3-ND
Single IGBTs HGTP12N60C3-ND
IGBT 600V 24A 104W Through Hole TO-220-3

IGBT 600V 24A 104W Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
600V 24A 104W IGBT Transistor
279-HGTP12N60C3
600V 24A 104W IGBT Transistor 279-HGTP12N60C3
IGBT 600V 24A 104W TO220AB Product overview: HGTP12N60C3 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 24A, 104W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 24A, 104W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTP12N60C3 can be used for catalog matching and distributor lookup.

IGBT 600V 24A 104W TO220AB Product overview: HGTP12N60C3 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 24A, 104W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 24A, 104W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTP12N60C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - HGTP12N60C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
HGTP12N60C3
Discrete Semiconductor Products - Transistors - IGBTs HGTP12N60C3
IGBT 600V 24A 104W TO220AB

IGBT 600V 24A 104W TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1180378-HGTP12N60C3 HGTP12N60C3-ND 279-HGTP12N60C3 HGTP12N60C3
Product Name IGBTs - Single - HGTP12N60C3 Single IGBTs 600V 24A 104W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
VCES 600 volts
Unlock Full Specs
to access all available technical data