Collector Current:75A; Power Dissipation:625W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 16AC0005 |
| Product Name | Collector Current Onsemi |
| Package Type | TO-3 |