onsemi Single IGBTs HGTG30N60B3D

Description
IGBT 600V 60A 208W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT 600V 60A 208W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - HGTG30N60B3D-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
HGTG30N60B3D-ND
Single IGBTs HGTG30N60B3D-ND
IGBT 600V 60A 208W Through Hole TO-247-3

IGBT 600V 60A 208W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
Through-Hole 600V 60A IGBT Transistor
279-HGTG30N60B3D
Through-Hole 600V 60A IGBT Transistor 279-HGTG30N60B3D
600V 60A PT IGBT Transistor TO-247 Through Hole Product overview: HGTG30N60B3D from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 600V, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTG30N60B3D can be used for catalog matching and distributor lookup.

600V 60A PT IGBT Transistor TO-247 Through Hole Product overview: HGTG30N60B3D from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 60A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 600V, 60A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTG30N60B3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - HGTG30N60B3D - 001352-HGTG30N60B3D - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - HGTG30N60B3D
001352-HGTG30N60B3D
IGBTs - Single - HGTG30N60B3D 001352-HGTG30N60B3D
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001352-HGTG30N60B3D Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 55ns Input Type: Standard Gate Charge: 170nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 208W Pulsed Collector Current: 220A Collector-emitter saturation voltage(Max): 1.9V @ 15V, 30A Total Switching Energy(Ets): 550μJ (on), 680μJ (off) Turn-on and Turn-off delay time: 36ns/137ns Testing Conditions: 480V, 30A, 3 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001352-HGTG30N60B3D
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 55ns
Input Type: Standard
Gate Charge: 170nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 60A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 208W
Pulsed Collector Current: 220A
Collector-emitter saturation voltage(Max): 1.9V @ 15V, 30A
Total Switching Energy(Ets): 550μJ (on), 680μJ (off)
Turn-on and Turn-off delay time: 36ns/137ns
Testing Conditions: 480V, 30A, 3 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
HGTG30N60B3D
IGBT Transistors HGTG30N60B3D
IGBT Transistors 600V IGBT UFS N-Channel

IGBT Transistors 600V IGBT UFS N-Channel

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - HGTG30N60B3D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
HGTG30N60B3D
Discrete Semiconductor Products - Transistors - IGBTs HGTG30N60B3D
IGBT 600V 60A TO247-3

IGBT 600V 60A TO247-3

Supplier's Site
Single IGBTs - HGTG30N60B3D - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
HGTG30N60B3D
Single IGBTs HGTG30N60B3D
IGBT 600V 60A TO247-3

IGBT 600V 60A TO247-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number HGTG30N60B3D-ND 279-HGTG30N60B3D 001352-HGTG30N60B3D HGTG30N60B3D HGTG30N60B3D HGTG30N60B3D
Product Name Single IGBTs Through-Hole 600V 60A IGBT Transistor IGBTs - Single - HGTG30N60B3D IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data