onsemi IGBTs - Single - HGTG20N60C3D HGTG20N60C3D

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1180366-HGTG20N60C3D Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 164W Reverse Recovery Time (trr): 55ns Current - Collector Pulsed (Icm): 300A Switching Energy: 500μJ (on), 500μJ (off) Input Type: Standard Gate Charge: 91nC Td (on/off) @ 25°C: 28ns/151ns Test Condition: 480V, 20A, 10 Ohm, 15V Part Status: Obsolete(EOL) Family Name: HGTG20N60C3D Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 45A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 1.8V @ 15V, 20A Alternative Parts (Cross-Reference): IRGP20B60PD; IRG4PC40K; IRG4PC40U; Introduction Date: January 08, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1180366-HGTG20N60C3D Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 164W Reverse Recovery Time (trr): 55ns Current - Collector Pulsed (Icm): 300A Switching Energy: 500μJ (on), 500μJ (off) Input Type: Standard Gate Charge: 91nC Td (on/off) @ 25°C: 28ns/151ns Test Condition: 480V, 20A, 10 Ohm, 15V Part Status: Obsolete(EOL) Family Name: HGTG20N60C3D Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 45A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 1.8V @ 15V, 20A Alternative Parts (Cross-Reference): IRGP20B60PD; IRG4PC40K; IRG4PC40U; Introduction Date: January 08, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - HGTG20N60C3D - 1180366-HGTG20N60C3D - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - HGTG20N60C3D
1180366-HGTG20N60C3D
IGBTs - Single - HGTG20N60C3D 1180366-HGTG20N60C3D
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1180366-HGTG20N60C3D Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 164W Reverse Recovery Time (trr): 55ns Current - Collector Pulsed (Icm): 300A Switching Energy: 500μJ (on), 500μJ (off) Input Type: Standard Gate Charge: 91nC Td (on/off) @ 25°C: 28ns/151ns Test Condition: 480V, 20A, 10 Ohm, 15V Part Status: Obsolete(EOL) Family Name: HGTG20N60C3D Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 45A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 1.8V @ 15V, 20A Alternative Parts (Cross-Reference): IRGP20B60PD; IRG4PC40K; IRG4PC40U; Introduction Date: January 08, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1180366-HGTG20N60C3D
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 164W
Reverse Recovery Time (trr): 55ns
Current - Collector Pulsed (Icm): 300A
Switching Energy: 500μJ (on), 500μJ (off)
Input Type: Standard
Gate Charge: 91nC
Td (on/off) @ 25°C: 28ns/151ns
Test Condition: 480V, 20A, 10 Ohm, 15V
Part Status: Obsolete(EOL)
Family Name: HGTG20N60C3D
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 45A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 1.8V @ 15V, 20A
Alternative Parts (Cross-Reference): IRGP20B60PD; IRG4PC40K; IRG4PC40U;
Introduction Date: January 08, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 45A 164W IGBT Transistor
279-HGTG20N60C3D
600V 45A 164W IGBT Transistor 279-HGTG20N60C3D
IGBT 600V 45A 164W TO247 Product overview: HGTG20N60C3D from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 45A, 164W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 45A, 164W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTG20N60C3D can be used for catalog matching and distributor lookup.

IGBT 600V 45A 164W TO247 Product overview: HGTG20N60C3D from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 45A, 164W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 45A, 164W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTG20N60C3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - HGTG20N60C3D-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
HGTG20N60C3D-ND
Single IGBTs HGTG20N60C3D-ND
IGBT 600V 45A 164W Through Hole TO-247-3

IGBT 600V 45A 164W Through Hole TO-247-3

Buy Now Datasheet
Single Igbt, 600V, 45A; Continuous Collector Current Onsemi - 58K1589 - Newark, An Avnet Company
Chicago, IL, United States
Single Igbt, 600V, 45A; Continuous Collector Current Onsemi
58K1589
Single Igbt, 600V, 45A; Continuous Collector Current Onsemi 58K1589
SINGLE IGBT, 600V, 45A; Continuous Collector Current:45A; Power Dissipation:164W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes

SINGLE IGBT, 600V, 45A; Continuous Collector Current:45A; Power Dissipation:164W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - HGTG20N60C3D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
HGTG20N60C3D
Discrete Semiconductor Products - Transistors - IGBTs HGTG20N60C3D
IGBT 600V 45A 164W TO247

IGBT 600V 45A 164W TO247

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1180366-HGTG20N60C3D 279-HGTG20N60C3D HGTG20N60C3D-ND 58K1589 HGTG20N60C3D
Product Name IGBTs - Single - HGTG20N60C3D 600V 45A 164W IGBT Transistor Single IGBTs Single Igbt, 600V, 45A; Continuous Collector Current Onsemi Discrete Semiconductor Products - Transistors - IGBTs
VCES 600 volts
Unlock Full Specs
to access all available technical data