onsemi Single IGBTs HGTG12N60A4

Description
IGBT 600V 54A 167W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT 600V 54A 167W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - HGTG12N60A4-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
HGTG12N60A4-ND
Single IGBTs HGTG12N60A4-ND
IGBT 600V 54A 167W Through Hole TO-247-3

IGBT 600V 54A 167W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
IGBT Transistor
279-HGTG12N60A4
IGBT Transistor 279-HGTG12N60A4
Insulated Gate Bipolar Transistor Product overview: HGTG12N60A4 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTG12N60A4 can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor Product overview: HGTG12N60A4 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTG12N60A4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Igbt, 600V, 54A; Continuous Collector Current Onsemi - 95B2565 - Newark, An Avnet Company
Chicago, IL, United States
Single Igbt, 600V, 54A; Continuous Collector Current Onsemi
95B2565
Single Igbt, 600V, 54A; Continuous Collector Current Onsemi 95B2565
SINGLE IGBT, 600V, 54A; Continuous Collector Current:54A; Power Dissipation:167W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes

SINGLE IGBT, 600V, 54A; Continuous Collector Current:54A; Power Dissipation:167W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - HGTG12N60A4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
HGTG12N60A4
Discrete Semiconductor Products - Transistors - IGBTs HGTG12N60A4
IGBT 600V 54A 167W TO247

IGBT 600V 54A 167W TO247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number HGTG12N60A4-ND 279-HGTG12N60A4 95B2565 HGTG12N60A4
Product Name Single IGBTs IGBT Transistor Single Igbt, 600V, 54A; Continuous Collector Current Onsemi Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data