onsemi IGBTs - Single - HGTD7N60C3 HGTD7N60C3

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 45280-HGTD7N60C3 Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Standard Gate Charge: 23nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-252AA Maximum Current Collector: 14A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 60W Pulsed Collector Current: 56A Collector-emitter saturation voltage(Max): 2V @ 15V, 7A Total Switching Energy(Ets): 165μJ (on), 600μJ (off) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 45280-HGTD7N60C3 Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Standard Gate Charge: 23nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-252AA Maximum Current Collector: 14A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 60W Pulsed Collector Current: 56A Collector-emitter saturation voltage(Max): 2V @ 15V, 7A Total Switching Energy(Ets): 165μJ (on), 600μJ (off) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - HGTD7N60C3 - 45280-HGTD7N60C3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - HGTD7N60C3
45280-HGTD7N60C3
IGBTs - Single - HGTD7N60C3 45280-HGTD7N60C3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 45280-HGTD7N60C3 Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Standard Gate Charge: 23nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-252AA Maximum Current Collector: 14A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 60W Pulsed Collector Current: 56A Collector-emitter saturation voltage(Max): 2V @ 15V, 7A Total Switching Energy(Ets): 165μJ (on), 600μJ (off) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 45280-HGTD7N60C3
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Standard
Gate Charge: 23nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-252AA
Maximum Current Collector: 14A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 60W
Pulsed Collector Current: 56A
Collector-emitter saturation voltage(Max): 2V @ 15V, 7A
Total Switching Energy(Ets): 165μJ (on), 600μJ (off)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 14A 60W IGBT Transistor
279-HGTD7N60C3
600V 14A 60W IGBT Transistor 279-HGTD7N60C3
IGBT 600V 14A 60W TO252AA Product overview: HGTD7N60C3 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTD7N60C3 can be used for catalog matching and distributor lookup.

IGBT 600V 14A 60W TO252AA Product overview: HGTD7N60C3 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTD7N60C3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 45280-HGTD7N60C3 279-HGTD7N60C3
Product Name IGBTs - Single - HGTD7N60C3 600V 14A 60W IGBT Transistor
VCE(on) 2 volts
Unlock Full Specs
to access all available technical data