IGBT 600V 6A 33W Surface Mount TO-252AA
IGBT 600V 6A 33W TO252AA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | HGTD3N60C3S9A-ND | HGTD3N60C3S9A |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |