onsemi 600V 6A 33W IGBT Transistor HGTD3N60C3S

Description
IGBT 600V 6A 33W TO252AA Product overview: HGTD3N60C3S from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, 33W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 6A, 33W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTD3N60C3S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 6A 33W TO252AA Product overview: HGTD3N60C3S from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, 33W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 6A, 33W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTD3N60C3S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 6A 33W IGBT Transistor
279-HGTD3N60C3S
600V 6A 33W IGBT Transistor 279-HGTD3N60C3S
IGBT 600V 6A 33W TO252AA Product overview: HGTD3N60C3S from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, 33W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 6A, 33W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTD3N60C3S can be used for catalog matching and distributor lookup.

IGBT 600V 6A 33W TO252AA Product overview: HGTD3N60C3S from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, 33W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 6A, 33W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTD3N60C3S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - HGTD3N60C3S - 204793-HGTD3N60C3S - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - HGTD3N60C3S
204793-HGTD3N60C3S
IGBTs - Single - HGTD3N60C3S 204793-HGTD3N60C3S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204793-HGTD3N60C3S Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Standard Gate Charge: 10.8nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-252AA Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 33W Pulsed Collector Current: 24A Collector-emitter saturation voltage(Max): 2V @ 15V, 3A Total Switching Energy(Ets): 85μJ (on), 245μJ (off) Testing Conditions: 480V, 3A, 82 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204793-HGTD3N60C3S
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Standard
Gate Charge: 10.8nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-252AA
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 33W
Pulsed Collector Current: 24A
Collector-emitter saturation voltage(Max): 2V @ 15V, 3A
Total Switching Energy(Ets): 85μJ (on), 245μJ (off)
Testing Conditions: 480V, 3A, 82 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-HGTD3N60C3S 204793-HGTD3N60C3S
Product Name 600V 6A 33W IGBT Transistor IGBTs - Single - HGTD3N60C3S
PD 33000 milliwatts 33000 milliwatts
Unlock Full Specs
to access all available technical data