onsemi Single IGBTs HGT1S7N60C3DS9A

Description
IGBT 600V 14A 60W Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
IGBT 600V 14A 60W Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - HGT1S7N60C3DS9A-ND - DigiKey
Thief River Falls, MN, United States
IGBT 600V 14A 60W Surface Mount D²PAK (TO-263)

IGBT 600V 14A 60W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
600V 14A 60W IGBT Transistor
279-HGT1S7N60C3DS9A
600V 14A 60W IGBT Transistor 279-HGT1S7N60C3DS9A
IGBT 600V 14A 60W TO263AB Product overview: HGT1S7N60C3DS9A from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGT1S7N60C3DS9A can be used for catalog matching and distributor lookup.

IGBT 600V 14A 60W TO263AB Product overview: HGT1S7N60C3DS9A from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGT1S7N60C3DS9A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - HGT1S7N60C3DS9A - 068074-HGT1S7N60C3DS9A - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - HGT1S7N60C3DS9A
068074-HGT1S7N60C3DS9A
IGBTs - Single - HGT1S7N60C3DS9A 068074-HGT1S7N60C3DS9A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 068074-HGT1S7N60C3DS 9A Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 37ns Input Type: Standard Gate Charge: 23nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-263AB Maximum Current Collector: 14A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 60W Pulsed Collector Current: 56A Collector-emitter saturation voltage(Max): 2V @ 15V, 7A Total Switching Energy(Ets): 165μJ (on), 600μJ (off) Testing Conditions: 480V, 7A, 50 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 068074-HGT1S7N60C3DS9A
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 37ns
Input Type: Standard
Gate Charge: 23nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-263AB
Maximum Current Collector: 14A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 60W
Pulsed Collector Current: 56A
Collector-emitter saturation voltage(Max): 2V @ 15V, 7A
Total Switching Energy(Ets): 165μJ (on), 600μJ (off)
Testing Conditions: 480V, 7A, 50 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - HGT1S7N60C3DS9A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
HGT1S7N60C3DS9A
Discrete Semiconductor Products - Transistors - IGBTs HGT1S7N60C3DS9A
IGBT 600V 14A 60W TO263AB

IGBT 600V 14A 60W TO263AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number HGT1S7N60C3DS9A-ND 279-HGT1S7N60C3DS9A 068074-HGT1S7N60C3DS9A HGT1S7N60C3DS9A
Product Name Single IGBTs 600V 14A 60W IGBT Transistor IGBTs - Single - HGT1S7N60C3DS9A Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; TO-263AB
Unlock Full Specs
to access all available technical data