onsemi Single IGBTs HGT1S3N60A4DS9A

Description
IGBT 600V 17A 70W Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
IGBT 600V 17A 70W Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - HGT1S3N60A4DS9A-ND - DigiKey
Thief River Falls, MN, United States
IGBT 600V 17A 70W Surface Mount D²PAK (TO-263)

IGBT 600V 17A 70W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
IGBTs - Single - HGT1S3N60A4DS9A - 1043304-HGT1S3N60A4DS9A - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - HGT1S3N60A4DS9A
1043304-HGT1S3N60A4DS9A
IGBTs - Single - HGT1S3N60A4DS9A 1043304-HGT1S3N60A4DS9A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1043304-HGT1S3N60A4D S9A Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 29ns Input Type: Standard Gate Charge: 21nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-263AB Maximum Current Collector: 17A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 70W Pulsed Collector Current: 40A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 3A Total Switching Energy(Ets): 37μJ (on), 25μJ (off) Turn-on and Turn-off delay time: 6ns/73ns Testing Conditions: 390V, 3A, 50 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1043304-HGT1S3N60A4DS9A
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 29ns
Input Type: Standard
Gate Charge: 21nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-263AB
Maximum Current Collector: 17A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 70W
Pulsed Collector Current: 40A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 3A
Total Switching Energy(Ets): 37μJ (on), 25μJ (off)
Turn-on and Turn-off delay time: 6ns/73ns
Testing Conditions: 390V, 3A, 50 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel IGBT Transistor
279-HGT1S3N60A4DS9A
N-Channel IGBT Transistor 279-HGT1S3N60A4DS9A
N-CHANNEL IGBT Product overview: HGT1S3N60A4DS9A from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGT1S3N60A4DS9A can be used for catalog matching and distributor lookup.

N-CHANNEL IGBT Product overview: HGT1S3N60A4DS9A from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGT1S3N60A4DS9A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - HGT1S3N60A4DS9A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
HGT1S3N60A4DS9A
Discrete Semiconductor Products - Transistors - IGBTs HGT1S3N60A4DS9A
IGBT 600V 17A 70W D2PAK

IGBT 600V 17A 70W D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number HGT1S3N60A4DS9A-ND 1043304-HGT1S3N60A4DS9A 279-HGT1S3N60A4DS9A HGT1S3N60A4DS9A
Product Name Single IGBTs IGBTs - Single - HGT1S3N60A4DS9A N-Channel IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data