Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1180345-HGT1S20N60C3
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
45A, 600V, UFS Series N-Channel IGBT Product overview: HGT1S20N60C3S from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 45A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 45A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGT1S20N60C3S can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1180345-HGT1S20N60C3S | 279-HGT1S20N60C3S |
| Product Name | IGBTs - Single - HGT1S20N60C3S | N-Channel 45A 600V IGBT Transistor |
| Package Type | SOT3 |