onsemi Single IGBTs HGT1S20N36G3VL

Description
IGBT 395V 37.7A 150W Through Hole I2PAK (TO-262)
Request a Quote Datasheet
Description
IGBT 395V 37.7A 150W Through Hole I2PAK (TO-262)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - HGT1S20N36G3VL-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
HGT1S20N36G3VL-ND
Single IGBTs HGT1S20N36G3VL-ND
IGBT 395V 37.7A 150W Through Hole I2PAK (TO-262)

IGBT 395V 37.7A 150W Through Hole I2PAK (TO-262)

Buy Now Datasheet
IGBTs - Single - HGT1S20N36G3VL - 1180343-HGT1S20N36G3VL - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - HGT1S20N36G3VL
1180343-HGT1S20N36G3VL
IGBTs - Single - HGT1S20N36G3VL 1180343-HGT1S20N36G3VL
Manufacturer: ON Semiconductor Win Source Part Number: 1180343-HGT1S20N36G3 VL Packaging: Tube Mounting Style: Through Hole Input Type: Logic Gate Charge: 28.7nC Test Condition: 300V, 10A, 25Ohm, 5V Categories: Discrete Semiconductor Products Supplier Device Package: I2PAK (TO-262) Status: Obsolete Temperature Range - Operating: -40°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA Current - Collector (Ic) (Maximum): 37.7A Voltage - Collector Emitter Breakdown (Maximum): 395V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Maximum Power: 150W Vce(on) (Maximum) at Vge, Ic: 1.9V at 5V, 20A Td (on/off) at 25°C: -/15μs

Manufacturer: ON Semiconductor
Win Source Part Number: 1180343-HGT1S20N36G3VL
Packaging: Tube
Mounting Style: Through Hole
Input Type: Logic
Gate Charge: 28.7nC
Test Condition: 300V, 10A, 25Ohm, 5V
Categories: Discrete Semiconductor Products
Supplier Device Package: I2PAK (TO-262)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 175°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Current - Collector (Ic) (Maximum): 37.7A
Voltage - Collector Emitter Breakdown (Maximum): 395V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Maximum Power: 150W
Vce(on) (Maximum) at Vge, Ic: 1.9V at 5V, 20A
Td (on/off) at 25°C: -/15μs

Buy Now
Singapore, Singapore
395V 37.7A 150W IGBT Transistor
279-HGT1S20N36G3VL
395V 37.7A 150W IGBT Transistor 279-HGT1S20N36G3VL
IGBT 395V 37.7A 150W TO262AA Product overview: HGT1S20N36G3VL from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 395V, 37.7A, 150W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 395V, 37.7A, 150W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGT1S20N36G3VL can be used for catalog matching and distributor lookup.

IGBT 395V 37.7A 150W TO262AA Product overview: HGT1S20N36G3VL from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 395V, 37.7A, 150W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 395V, 37.7A, 150W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGT1S20N36G3VL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - HGT1S20N36G3VL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
HGT1S20N36G3VL
Discrete Semiconductor Products - Transistors - IGBTs HGT1S20N36G3VL
IGBT 395V 37.7A 150W TO262AA

IGBT 395V 37.7A 150W TO262AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number HGT1S20N36G3VL-ND 1180343-HGT1S20N36G3VL 279-HGT1S20N36G3VL HGT1S20N36G3VL
Product Name Single IGBTs IGBTs - Single - HGT1S20N36G3VL 395V 37.7A 150W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data