Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1196110-HGT1S14N40F3
Power Dissipation: 262 W
Number of Pins: 3
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Element Configuration: Single
Max Operating Temperature: 150 °C
Collector Emitter Breakdown Voltage: 375 V
Collector Emitter Voltage (VCEO): 420 V
Max Collector Current: 38 A
Collector Emitter Saturation Voltage: 1.3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1196110-HGT1S14N40F3VLS |
| Product Name | Custom Parts - Custom Parts (E - I) - HGT1S14N40F3VLS |