onsemi IGBTs - Single - HGT1S10N120BNST HGT1S10N120BNST

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 134811-HGT1S10N120BN ST Packaging: Reel - TR Mounting: SMD (SMT) IGBT Type: NPT Input Type: Standard Gate Charge: 100nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-263AB Maximum Current Collector: 35A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 298W Pulsed Collector Current: 80A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 10A Total Switching Energy(Ets): 320μJ (on), 800μJ (off) Turn-on and Turn-off delay time: 23ns/165ns Testing Conditions: 960V, 10A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 134811-HGT1S10N120BN ST Packaging: Reel - TR Mounting: SMD (SMT) IGBT Type: NPT Input Type: Standard Gate Charge: 100nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-263AB Maximum Current Collector: 35A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 298W Pulsed Collector Current: 80A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 10A Total Switching Energy(Ets): 320μJ (on), 800μJ (off) Turn-on and Turn-off delay time: 23ns/165ns Testing Conditions: 960V, 10A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - HGT1S10N120BNST - 134811-HGT1S10N120BNST - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - HGT1S10N120BNST
134811-HGT1S10N120BNST
IGBTs - Single - HGT1S10N120BNST 134811-HGT1S10N120BNST
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 134811-HGT1S10N120BN ST Packaging: Reel - TR Mounting: SMD (SMT) IGBT Type: NPT Input Type: Standard Gate Charge: 100nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-263AB Maximum Current Collector: 35A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 298W Pulsed Collector Current: 80A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 10A Total Switching Energy(Ets): 320μJ (on), 800μJ (off) Turn-on and Turn-off delay time: 23ns/165ns Testing Conditions: 960V, 10A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 134811-HGT1S10N120BNST
Packaging: Reel - TR
Mounting: SMD (SMT)
IGBT Type: NPT
Input Type: Standard
Gate Charge: 100nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-263AB
Maximum Current Collector: 35A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 298W
Pulsed Collector Current: 80A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 10A
Total Switching Energy(Ets): 320μJ (on), 800μJ (off)
Turn-on and Turn-off delay time: 23ns/165ns
Testing Conditions: 960V, 10A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Single IGBTs - HGT1S10N120BNSTDKR-ND - DigiKey
Thief River Falls, MN, United States
IGBT NPT 1200V 35A 298W Surface Mount D²PAK (TO-263)

IGBT NPT 1200V 35A 298W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single IGBTs - HGT1S10N120BNSTCT-ND - DigiKey
Thief River Falls, MN, United States
IGBT NPT 1200V 35A 298W Surface Mount D²PAK (TO-263)

IGBT NPT 1200V 35A 298W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
N-Channel 1200V IGBT Transistor
279-HGT1S10N120BNST
N-Channel 1200V IGBT Transistor 279-HGT1S10N120BNST
IGBTs N-Channel IGBT NPT Series 1200V Product overview: HGT1S10N120BNST from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1200V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 1200V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGT1S10N120BNST can be used for catalog matching and distributor lookup.

IGBTs N-Channel IGBT NPT Series 1200V Product overview: HGT1S10N120BNST from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1200V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 1200V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGT1S10N120BNST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - 8076660 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
8076660
IGBTs 8076660
onsemi HGT1S10N120BNST IGBT

onsemi HGT1S10N120BNST IGBT

Supplier's Site
IGBTs - 8076660P - RS Components, Ltd.
Corby, Northants, United Kingdom
onsemi HGT1S10N120BNST IGBT

onsemi HGT1S10N120BNST IGBT

Supplier's Site
IGBTs - 1241406 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1241406
IGBTs 1241406
onsemi HGT1S10N120BNST IGBT

onsemi HGT1S10N120BNST IGBT

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - HGT1S10N120BNST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
HGT1S10N120BNST
Discrete Semiconductor Products - Transistors - IGBTs HGT1S10N120BNST
IGBT 1200V 35A 298W TO263AB

IGBT 1200V 35A 298W TO263AB

Supplier's Site
Igbt, 1.2Kv, 35A, 150Deg C, 298W; Continuous Collector Current Onsemi - 31Y1824 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 1.2Kv, 35A, 150Deg C, 298W; Continuous Collector Current Onsemi
31Y1824
Igbt, 1.2Kv, 35A, 150Deg C, 298W; Continuous Collector Current Onsemi 31Y1824
IGBT, 1.2KV, 35A, 150DEG C, 298W; Continuous Collector Current:35A; Collector Emitter Saturation Voltage:2.45V; Power Dissipation:298W; Collector Emitter Voltage Max:1.2kV; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

IGBT, 1.2KV, 35A, 150DEG C, 298W; Continuous Collector Current:35A; Collector Emitter Saturation Voltage:2.45V; Power Dissipation:298W; Collector Emitter Voltage Max:1.2kV; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Single IGBTs HGT1S10N120BNST
IGBT 1200V 35A 298W TO263AB

IGBT 1200V 35A 298W TO263AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
HGT1S10N120BNST
IGBT Transistors HGT1S10N120BNST
IGBT Transistors N-Channel IGBT NPT Series 1200V

IGBT Transistors N-Channel IGBT NPT Series 1200V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 134811-HGT1S10N120BNST HGT1S10N120BNSTDKR-ND HGT1S10N120BNSTCT-ND 279-HGT1S10N120BNST 8076660 8076660P HGT1S10N120BNST 31Y1824 HGT1S10N120BNST HGT1S10N120BNST
Product Name IGBTs - Single - HGT1S10N120BNST Single IGBTs Single IGBTs N-Channel 1200V IGBT Transistor IGBTs IGBTs Discrete Semiconductor Products - Transistors - IGBTs Igbt, 1.2Kv, 35A, 150Deg C, 298W; Continuous Collector Current Onsemi Single IGBTs IGBT Transistors
VCE(on) 2.7 volts
PD 298000 milliwatts 298 milliwatts 298000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-263; SOT3; TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Reel TO-263; D2pak (to-263) TO-263; TO-263 TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data