onsemi 1200V 35A 312W IGBT Transistor HGT1S10N120BNS

Description
1200V IGBT, 35A, TO-263AB, 312W PD Product overview: HGT1S10N120BNS from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 35A, 312W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 35A, 312W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGT1S10N120BNS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1200V IGBT, 35A, TO-263AB, 312W PD Product overview: HGT1S10N120BNS from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 35A, 312W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 35A, 312W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGT1S10N120BNS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 35A 312W IGBT Transistor
279-HGT1S10N120BNS
1200V 35A 312W IGBT Transistor 279-HGT1S10N120BNS
1200V IGBT, 35A, TO-263AB, 312W PD Product overview: HGT1S10N120BNS from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 35A, 312W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 35A, 312W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGT1S10N120BNS can be used for catalog matching and distributor lookup.

1200V IGBT, 35A, TO-263AB, 312W PD Product overview: HGT1S10N120BNS from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 35A, 312W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 35A, 312W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGT1S10N120BNS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - HGT1S10N120BNSFS-ND - DigiKey
Thief River Falls, MN, United States
IGBT NPT 1200V 35A 298W Surface Mount D²PAK (TO-263)

IGBT NPT 1200V 35A 298W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
IGBTs - Single - HGT1S10N120BNS - 1180339-HGT1S10N120BNS - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - HGT1S10N120BNS
1180339-HGT1S10N120BNS
IGBTs - Single - HGT1S10N120BNS 1180339-HGT1S10N120BNS
Manufacturer: ON Semiconductor Win Source Part Number: 1180339-HGT1S10N120B NS Packaging: Tube Mounting Style: SMD IGBT Type: NPT Current - Collector Pulsed (Icm): 80A Switching Energy: 320μJ (on), 800μJ (off) Input Type: Standard Gate Charge: 100nC Test Condition: 960V, 10A, 10Ohm, 15V Family Name: HGT1S10N120BNS Categories: Discrete Semiconductor Products Supplier Device Package: TO-263AB Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - Collector (Ic) (Maximum): 35A Voltage - Collector Emitter Breakdown (Maximum): 1200V Alternative Parts (Cross-Reference): IXDA20N120ASSN; IXDA20N120AS; IXGA20N120B3; IXGA15N120B; Introduction Date: January 08, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: HGT1S10N120 Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Maximum Power: 298W Vce(on) (Maximum) at Vge, Ic: 2.7V at 15V, 10A Td (on/off) at 25°C: 23ns/165ns

Manufacturer: ON Semiconductor
Win Source Part Number: 1180339-HGT1S10N120BNS
Packaging: Tube
Mounting Style: SMD
IGBT Type: NPT
Current - Collector Pulsed (Icm): 80A
Switching Energy: 320μJ (on), 800μJ (off)
Input Type: Standard
Gate Charge: 100nC
Test Condition: 960V, 10A, 10Ohm, 15V
Family Name: HGT1S10N120BNS
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-263AB
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - Collector (Ic) (Maximum): 35A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Alternative Parts (Cross-Reference): IXDA20N120ASSN; IXDA20N120AS; IXGA20N120B3; IXGA15N120B;
Introduction Date: January 08, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: HGT1S10N120
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Maximum Power: 298W
Vce(on) (Maximum) at Vge, Ic: 2.7V at 15V, 10A
Td (on/off) at 25°C: 23ns/165ns

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - HGT1S10N120BNS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
HGT1S10N120BNS
Discrete Semiconductor Products - Transistors - IGBTs HGT1S10N120BNS
IGBT 1200V 35A 298W TO263AB

IGBT 1200V 35A 298W TO263AB

Supplier's Site
Single IGBTs - HGT1S10N120BNS - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
HGT1S10N120BNS
Single IGBTs HGT1S10N120BNS
IGBT, 35A, 1200V, N-CHANNEL, TO-

IGBT, 35A, 1200V, N-CHANNEL, TO-

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-HGT1S10N120BNS HGT1S10N120BNSFS-ND 1180339-HGT1S10N120BNS HGT1S10N120BNS HGT1S10N120BNS
Product Name 1200V 35A 312W IGBT Transistor Single IGBTs IGBTs - Single - HGT1S10N120BNS Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs
PD 312000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data