onsemi IGBTs - Modules - HGT1N40N60A4D HGT1N40N60A4D

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1005452-HGT1N40N60A4 D Mounting: Chassis Mount Configuration: Single Input: Standard NTC Thermistor: No Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-227 Maximum Current Collector: 110A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Collector Cut-off Current(Max): 250μA Maximum Power Dissipation: 298W Collector-emitter saturation voltage(Max): 2.7V @ 15V, 40A Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1005452-HGT1N40N60A4 D Mounting: Chassis Mount Configuration: Single Input: Standard NTC Thermistor: No Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-227 Maximum Current Collector: 110A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Collector Cut-off Current(Max): 250μA Maximum Power Dissipation: 298W Collector-emitter saturation voltage(Max): 2.7V @ 15V, 40A Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Modules - HGT1N40N60A4D - 1005452-HGT1N40N60A4D - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - HGT1N40N60A4D
1005452-HGT1N40N60A4D
IGBTs - Modules - HGT1N40N60A4D 1005452-HGT1N40N60A4D
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1005452-HGT1N40N60A4 D Mounting: Chassis Mount Configuration: Single Input: Standard NTC Thermistor: No Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-227 Maximum Current Collector: 110A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Collector Cut-off Current(Max): 250μA Maximum Power Dissipation: 298W Collector-emitter saturation voltage(Max): 2.7V @ 15V, 40A Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1005452-HGT1N40N60A4D
Mounting: Chassis Mount
Configuration: Single
Input: Standard
NTC Thermistor: No
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-227
Maximum Current Collector: 110A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Collector Cut-off Current(Max): 250μA
Maximum Power Dissipation: 298W
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 40A
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
600V 110A IGBT Transistor - 297-HGT1N40N60A4D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 110A IGBT Transistor
297-HGT1N40N60A4D
600V 110A IGBT Transistor 297-HGT1N40N60A4D
Trans IGBT Chip N-CH 600V 110A 4-Pin SOT-227 Rail Product overview: HGT1N40N60A4D from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 110A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 110A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-HGT1N40N60A4D can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 600V 110A 4-Pin SOT-227 Rail Product overview: HGT1N40N60A4D from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 110A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 110A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-HGT1N40N60A4D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBT Modules - HGT1N40N60A4D - ODG (Origin Data Global)
Shenzhen, China
IGBT Modules
HGT1N40N60A4D
IGBT Modules HGT1N40N60A4D
IGBT MOD 600V 110A 298W SOT227B

IGBT MOD 600V 110A 298W SOT227B

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
HGT1N40N60A4D
Discrete Semiconductor Products - Transistors - IGBTs HGT1N40N60A4D
IGBT MOD 600V 110A 298W SOT227B

IGBT MOD 600V 110A 298W SOT227B

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1005452-HGT1N40N60A4D 297-HGT1N40N60A4D HGT1N40N60A4D HGT1N40N60A4D
Product Name IGBTs - Modules - HGT1N40N60A4D 600V 110A IGBT Transistor IGBT Modules Discrete Semiconductor Products - Transistors - IGBTs
VCE(on) 2.7 volts
PD 298000 milliwatts 298000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data