onsemi 600V 96A IGBT Transistor HGT1N30N60A4D

Description
Trans IGBT Chip N-CH 600V 96A 4-Pin SOT-227 Rail Product overview: HGT1N30N60A4D from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 96A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 96A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-HGT1N30N60A4D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans IGBT Chip N-CH 600V 96A 4-Pin SOT-227 Rail Product overview: HGT1N30N60A4D from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 96A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 96A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-HGT1N30N60A4D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 96A IGBT Transistor - 297-HGT1N30N60A4D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 96A IGBT Transistor
297-HGT1N30N60A4D
600V 96A IGBT Transistor 297-HGT1N30N60A4D
Trans IGBT Chip N-CH 600V 96A 4-Pin SOT-227 Rail Product overview: HGT1N30N60A4D from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 96A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 96A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-HGT1N30N60A4D can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 600V 96A 4-Pin SOT-227 Rail Product overview: HGT1N30N60A4D from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 96A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 96A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-HGT1N30N60A4D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Modules - HGT1N30N60A4D - 068071-HGT1N30N60A4D - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - HGT1N30N60A4D
068071-HGT1N30N60A4D
IGBTs - Modules - HGT1N30N60A4D 068071-HGT1N30N60A4D
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 068071-HGT1N30N60A4D Mounting: Chassis Mount Configuration: Single Input: Standard NTC Thermistor: No Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-227 Maximum Current Collector: 96A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Collector Cut-off Current(Max): 250μA Maximum Power Dissipation: 255W Collector-emitter saturation voltage(Max): 2.7V @ 15V, 30A Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 068071-HGT1N30N60A4D
Mounting: Chassis Mount
Configuration: Single
Input: Standard
NTC Thermistor: No
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-227
Maximum Current Collector: 96A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Collector Cut-off Current(Max): 250μA
Maximum Power Dissipation: 255W
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 30A
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
HGT1N30N60A4D
Discrete Semiconductor Products - Transistors - IGBTs HGT1N30N60A4D
IGBT MOD 600V 96A 255W SOT227B

IGBT MOD 600V 96A 255W SOT227B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-HGT1N30N60A4D 068071-HGT1N30N60A4D HGT1N30N60A4D
Product Name 600V 96A IGBT Transistor IGBTs - Modules - HGT1N30N60A4D Discrete Semiconductor Products - Transistors - IGBTs
PD 255000 milliwatts 255000 milliwatts
Unlock Full Specs
to access all available technical data