onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output HCPL4503SDVM

Description
Manufacturer: onsemi Win Source Part Number: 1331797-HCPL4503SDVM Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.45V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 19% @ 16mA Voltage - Output (Max): 20V Current Transfer Ratio (Max): 50% @ 16mA Turn On / Turn Off Time (Typ): 250ns, 260ns Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 100°C Case / Package: 8-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: HCPL4503SDVMDKR,HCPL 4503SDVMTR,HCPL4503S DVMCT Base Product Number: HCPL4503 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1331797-HCPL4503SDVM Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.45V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 19% @ 16mA Voltage - Output (Max): 20V Current Transfer Ratio (Max): 50% @ 16mA Turn On / Turn Off Time (Typ): 250ns, 260ns Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 100°C Case / Package: 8-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: HCPL4503SDVMDKR,HCPL 4503SDVMTR,HCPL4503S DVMCT Base Product Number: HCPL4503 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1331797-HCPL4503SDVM - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1331797-HCPL4503SDVM
Isolators - Optoisolators - Transistor, Photovoltaic Output 1331797-HCPL4503SDVM
Manufacturer: onsemi Win Source Part Number: 1331797-HCPL4503SDVM Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.45V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 19% @ 16mA Voltage - Output (Max): 20V Current Transfer Ratio (Max): 50% @ 16mA Turn On / Turn Off Time (Typ): 250ns, 260ns Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 100°C Case / Package: 8-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: HCPL4503SDVMDKR,HCPL 4503SDVMTR,HCPL4503S DVMCT Base Product Number: HCPL4503 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1331797-HCPL4503SDVM
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Output Type: Transistor with Base
Input Type: DC
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 1.45V
Current - Output / Channel: 8mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 19% @ 16mA
Voltage - Output (Max): 20V
Current Transfer Ratio (Max): 50% @ 16mA
Turn On / Turn Off Time (Typ): 250ns, 260ns
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: 8-SMD, Gull Wing
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Other Part Number: HCPL4503SDVMDKR,HCPL4503SDVMTR,HCPL4503SDVMCT
Base Product Number: HCPL4503
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1331797-HCPL4503SDVM
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM4402BRIZ-RL - 911099-ADUM4402BRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Isolators - Isolators - Gate Drivers - 1243660-SI82396AD-ISR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details