onsemi Optoisolators - Transistor, Photovoltaic Output - HCPL2730SD HCPL2730SD

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042669-HCPL2730SD Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.3V Input Type: DC Number of Channels: 2 Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 300% @ 1.6mA Switching Turn-On and Turn-Off Time: 300ns, 5μs Maximum Output Voltage: 7V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042669-HCPL2730SD Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.3V Input Type: DC Number of Channels: 2 Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 300% @ 1.6mA Switching Turn-On and Turn-Off Time: 300ns, 5μs Maximum Output Voltage: 7V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL2730SD - 1042669-HCPL2730SD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL2730SD
1042669-HCPL2730SD
Optoisolators - Transistor, Photovoltaic Output - HCPL2730SD 1042669-HCPL2730SD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042669-HCPL2730SD Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.3V Input Type: DC Number of Channels: 2 Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 300% @ 1.6mA Switching Turn-On and Turn-Off Time: 300ns, 5μs Maximum Output Voltage: 7V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042669-HCPL2730SD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.3V
Input Type: DC
Number of Channels: 2
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SMD
Minimum DC Current Transfer Ratio: 300% @ 1.6mA
Switching Turn-On and Turn-Off Time: 300ns, 5μs
Maximum Output Voltage: 7V
Channel Output Current: 60mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1042669-HCPL2730SD
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL2730SD
Package Type SOT3; 8-SMD
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
View Details
3 suppliers
SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Transistor Type Bipolar RF
Polarity NPN; NPN
Transistor Technology / Material SILICON
View Details
MOSFETs - 1827376P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type PowerDI5060
View Details
Hard To Find - 2SK3594-01 - 1127650-2SK3594-01 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Transistor Type MOSFET; Power-MOSFET
Package Type SOT3
View Details
2 suppliers