onsemi Optoisolators - Transistor, Photovoltaic Output - HCPL2730S HCPL2730S

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042666-HCPL2730S Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.3V Input Type: DC Number of Channels: 2 Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 300% @ 1.6mA Switching Turn-On and Turn-Off Time: 300ns, 5μs Maximum Output Voltage: 7V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042666-HCPL2730S Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.3V Input Type: DC Number of Channels: 2 Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 300% @ 1.6mA Switching Turn-On and Turn-Off Time: 300ns, 5μs Maximum Output Voltage: 7V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL2730S - 1042666-HCPL2730S - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL2730S
1042666-HCPL2730S
Optoisolators - Transistor, Photovoltaic Output - HCPL2730S 1042666-HCPL2730S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042666-HCPL2730S Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.3V Input Type: DC Number of Channels: 2 Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 300% @ 1.6mA Switching Turn-On and Turn-Off Time: 300ns, 5μs Maximum Output Voltage: 7V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042666-HCPL2730S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.3V
Input Type: DC
Number of Channels: 2
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SMD
Minimum DC Current Transfer Ratio: 300% @ 1.6mA
Switching Turn-On and Turn-Off Time: 300ns, 5μs
Maximum Output Voltage: 7V
Channel Output Current: 60mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1042666-HCPL2730S
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL2730S
Package Type SOT3; 8-SMD
Unlock Full Specs
to access all available technical data

Similar Products

CSD19531Q5A 100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET - CSD19531Q5AT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Package Type SON5x6
View Details
9 suppliers
Single FETs, MOSFETs - 448-AIMZHN120R060M1TXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
MOSFETs - 1708877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Powerdi3333
View Details