onsemi Optoisolators - Logic Output - HCPL2630SDV HCPL2630SDV

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1179087-HCPL2630SDV Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 50ns, 12ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Family Name: HCPL2630 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 30mA Common Mode Transient Immunity (Minimum): 10kV/μs (Typ) Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Introduction Date: January 26, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1179087-HCPL2630SDV Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 50ns, 12ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Family Name: HCPL2630 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 30mA Common Mode Transient Immunity (Minimum): 10kV/μs (Typ) Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Introduction Date: January 26, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCPL2630SDV - 1179087-HCPL2630SDV - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL2630SDV
1179087-HCPL2630SDV
Optoisolators - Logic Output - HCPL2630SDV 1179087-HCPL2630SDV
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1179087-HCPL2630SDV Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 50ns, 12ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Family Name: HCPL2630 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 30mA Common Mode Transient Immunity (Minimum): 10kV/μs (Typ) Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Introduction Date: January 26, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1179087-HCPL2630SDV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Open Collector
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10Mbps
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.4V
Rise / Fall Time (Typ): 50ns, 12ns
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/0
Family Name: HCPL2630
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SMD
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 30mA
Common Mode Transient Immunity (Minimum): 10kV/μs (Typ)
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Introduction Date: January 26, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1179087-HCPL2630SDV
Product Name Optoisolators - Logic Output - HCPL2630SDV
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-413-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-06 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details