onsemi Dual SMD 2.5kV Signal Isolator and Optocoupler HCPL2630SDV

Description
Dual-Channel 10Mbps Optocoupler, 2.5kV Isolation, SMD Product overview: HCPL2630SDV from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 2.5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, SMD, 2.5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL2630SDV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual-Channel 10Mbps Optocoupler, 2.5kV Isolation, SMD Product overview: HCPL2630SDV from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 2.5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, SMD, 2.5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL2630SDV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual SMD 2.5kV Signal Isolator and Optocoupler
902-HCPL2630SDV
Dual SMD 2.5kV Signal Isolator and Optocoupler 902-HCPL2630SDV
Dual-Channel 10Mbps Optocoupler, 2.5kV Isolation, SMD Product overview: HCPL2630SDV from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 2.5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, SMD, 2.5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL2630SDV can be used for catalog matching and distributor lookup.

Dual-Channel 10Mbps Optocoupler, 2.5kV Isolation, SMD Product overview: HCPL2630SDV from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 2.5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, SMD, 2.5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL2630SDV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category RF Couplers
Product Number 902-HCPL2630SDV
Product Name Dual SMD 2.5kV Signal Isolator and Optocoupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Directional Coupler - FPC06077 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers
50 ohms 10dB SMA-Female Directional Coupler From 2GHz to 8GHz Rated at 50 Watts - HRT-DQ(2000/8000)-10S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
View Details