onsemi Isolators - Optoisolators - Logic Output Optoisolators HCPL2611W

Description
OPTOISO 2.5KV OPN COLLECTOR 8DIP
Description
OPTOISO 2.5KV OPN COLLECTOR 8DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL2611W - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL2611W
Isolators - Optoisolators - Logic Output Optoisolators HCPL2611W
OPTOISO 2.5KV OPN COLLECTOR 8DIP

OPTOISO 2.5KV OPN COLLECTOR 8DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL2611W
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI1523C - kTB Solutions
Specs
Component Isolator
Frequency Range: 3600 to 7200 MHz
Isolation 18 dB
View Details
Drop in Circulator 56 to 86MHz - UIYBDC6060E - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 56 to 86 MHz
View Details