onsemi Logic Output Optoisolators HCPL2611VM

Description
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs CMTI 8-PDIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs CMTI 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 488-HCPL2611VM-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
488-HCPL2611VM-ND
Logic Output Optoisolators 488-HCPL2611VM-ND
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs CMTI 8-PDIP

Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs CMTI 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optocouplers
Product Number 488-HCPL2611VM-ND
Product Name Logic Output Optoisolators
Input DC
Output Open Collector
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole
Forward Current 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8235AD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 7083112 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details