onsemi Logic Output Optoisolators HCPL2611SVM

Description
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs CMTI 8-SMD
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs CMTI 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 488-HCPL2611SVM-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
488-HCPL2611SVM-ND
Logic Output Optoisolators 488-HCPL2611SVM-ND
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs CMTI 8-SMD

Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs CMTI 8-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optocouplers
Product Number 488-HCPL2611SVM-ND
Product Name Logic Output Optoisolators
Input DC
Output Open Collector
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount
Forward Current 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Low Input-Current Hermetic Surface Mount Optocoupler - OLF400 - Skyworks Solutions, Inc.
Specs
Package Type 8-Lead Hermetic Ceramic Flat
Isolation Voltage 1000 volts
View Details
Solid State Relays - 309860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 448-1ED3142MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details