onsemi Optoisolators - Logic Output - HCPL2611S HCPL2611S

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775701-HCPL2611S Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 50ns, 12ns Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCPL2611 Categories: Isolators Manufacturer Package: 8-SMD Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Alternative Parts (Cross-Reference): HCPL-260L#560; HCPL-261N#320; HCPL-260L-300; HCPL-260L-560E; Introduction Date: January 26, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775701-HCPL2611S Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 50ns, 12ns Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCPL2611 Categories: Isolators Manufacturer Package: 8-SMD Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Alternative Parts (Cross-Reference): HCPL-260L#560; HCPL-261N#320; HCPL-260L-300; HCPL-260L-560E; Introduction Date: January 26, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCPL2611S - 775701-HCPL2611S - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL2611S
775701-HCPL2611S
Optoisolators - Logic Output - HCPL2611S 775701-HCPL2611S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775701-HCPL2611S Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 50ns, 12ns Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCPL2611 Categories: Isolators Manufacturer Package: 8-SMD Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Alternative Parts (Cross-Reference): HCPL-260L#560; HCPL-261N#320; HCPL-260L-300; HCPL-260L-560E; Introduction Date: January 26, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 775701-HCPL2611S
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Open Collector
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10Mbps
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.4V
Rise / Fall Time (Typ): 50ns, 12ns
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: HCPL2611
Categories: Isolators
Manufacturer Package: 8-SMD
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Alternative Parts (Cross-Reference): HCPL-260L#560; HCPL-261N#320; HCPL-260L-300; HCPL-260L-560E;
Introduction Date: January 26, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 775701-HCPL2611S
Product Name Optoisolators - Logic Output - HCPL2611S
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243573-SI82391CB-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details
8B39 Current Output Module - 8B39-07 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details