onsemi Optoisolators - Logic Output - HCPL2601W HCPL2601W

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1179073-HCPL2601W Packaging: Tube Mounting Style: Through Hole Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP (0.400", 10.16mm) Current - DC Forward (If) (Maximum): 50mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 50ns, 12ns Voltage - Forward (Vf): 1.4V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1179073-HCPL2601W Packaging: Tube Mounting Style: Through Hole Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP (0.400", 10.16mm) Current - DC Forward (If) (Maximum): 50mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 50ns, 12ns Voltage - Forward (Vf): 1.4V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCPL2601W - 1179073-HCPL2601W - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL2601W
1179073-HCPL2601W
Optoisolators - Logic Output - HCPL2601W 1179073-HCPL2601W
Manufacturer: ON Semiconductor Win Source Part Number: 1179073-HCPL2601W Packaging: Tube Mounting Style: Through Hole Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP (0.400", 10.16mm) Current - DC Forward (If) (Maximum): 50mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 50ns, 12ns Voltage - Forward (Vf): 1.4V

Manufacturer: ON Semiconductor
Win Source Part Number: 1179073-HCPL2601W
Packaging: Tube
Mounting Style: Through Hole
Output Type: Open Collector
Data Rate: 10Mbps
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/0
Categories: Isolators
Supplier Device Package: 8-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-DIP (0.400", 10.16mm)
Current - DC Forward (If) (Maximum): 50mA
Common Mode Transient Immunity (Minimum): 5kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Rise / Fall Time: 50ns, 12ns
Voltage - Forward (Vf): 1.4V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1179073-HCPL2601W
Product Name Optoisolators - Logic Output - HCPL2601W
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM2210TRIZ - 911083-ADUM2210TRIZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1227538-SI8220BB-D-IS - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 300 V
View Details