Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 5kV/µs CMTI 8-SMD
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042617-HCPL2601SD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Collector
Data Rate: 10Mbps
Forward Voltage: 1.4V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 5kV/μs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SMD
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 50ns, 12ns
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
1-Ch 10Mbps Optocoupler, 2.5kV Isolation, SMD Product overview: HCPL2601SD from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 2.5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL2601SD can be used for catalog matching and distributor lookup.
High Speed Optocouplers 10Mbit/s Optocoupler 1Ch HS Logic Gate
OPTOCOUPLER, DIGITAL, 5KV, SMDIP-8; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCPL2601SDTR-ND | 1042617-HCPL2601SD | 902-HCPL2601SD | HCPL2601SD | 31Y1812 |
| Product Name | Logic Output Optoisolators | Optoisolators - Logic Output - HCPL2601SD | SMD 2.5kV Signal Isolator and Optocoupler | High Speed Optocouplers | Optocoupler, Digital, 5Kv, Smdip-8; No. Of Channels Onsemi |
| Input | DC | DC; DC | DC | ||
| Output | Open Collector | Open Collector | |||
| Package Type | 8-SMD, Gull Wing | ||||
| Mounting Option | Surface Mount | Surface Mount; 8-SMD | Tape and Reel | Surface Mount DIP | |
| Forward Current | 50 milliamps | 50 milliamps |