The Optocoupler, Logic Gate, 2500Vrms (part number 67K0215) features a single-channel design with a high-speed data rate of 10 Mbps. It is capable of withstanding an isolation voltage of 2500Vrms, making it suitable for applications requiring electrical isolation. The device operates over a temperature range of -40°C to +85°C and has a maximum input current of 15mA, providing a minimum output sink current of 13mA with a fan-out of 8. The optocoupler includes a strobable output and an open collector configuration, allowing for wired OR outputs. It is recognized by Underwriters Laboratories (U.L.) and is compliant with RoHS standards. This component is ideal for applications such as ground loop elimination, data transmission, and switching power supplies.
Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin PDIP Tube Product overview: HCPL2601 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL2601 can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 5kV/µs CMTI 8-DIP
High Speed Optocouplers DIP-8 HS LOGIC GATE
OPTOCOUPLER, LOGIC GATE, 2500VRMS; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Input Current:15mA; Input Current Max:15mA; No. of Channels:1 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-HCPL2601 | HCPL2601QT-ND | HCPL2601 | 67K0215 |
| Product Name | Signal Isolator and Optocoupler | Logic Output Optoisolators | High Speed Optocouplers | Optocoupler, Logic Gate, 2500Vrms; No. Of Channels Onsemi |
| Input | DC | 15mA | ||
| Output | Open Collector | |||
| Package Type | "8-DIP (0.300"", 7.62mm)" | |||
| Mounting Option | Through Hole | DIP | ||
| Forward Current | 50 milliamps |