Logic IC Output Optocoupler, 2-Channel, 2-Element, 5000V Isolation, 1MBps
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-8; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes
High Speed Optocouplers 8PW 1MB 2-CH SMD
| Rochester Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCPL2531SM | HCPL2531SM-ND | 40Y7373 | HCPL2531SM |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi | High Speed Optocouplers | |
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts | |
| Input | DC | |||
| Output | Phototransistor | |||
| Package Type | 8-SMD, Gull Wing |