onsemi Transistor, Photovoltaic Output Optoisolators HCPL2531SD

Description
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HCPL2531SDTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL2531SDTR-ND
Transistor, Photovoltaic Output Optoisolators HCPL2531SDTR-ND
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SMD

Optoisolator Transistor Output 2500Vrms 2 Channel 8-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL2531SD
High Speed Optocouplers HCPL2531SD
High Speed Optocouplers 1Mbit/s Optocoupler 2Ch HS Transistor

High Speed Optocouplers 1Mbit/s Optocoupler 2Ch HS Transistor

Buy Now Datasheet
Optocoupler, Transistor, 2.5Kv, Smdip-8; No. Of Channels Onsemi - 31Y1810 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 2.5Kv, Smdip-8; No. Of Channels Onsemi
31Y1810
Optocoupler, Transistor, 2.5Kv, Smdip-8; No. Of Channels Onsemi 31Y1810
OPTOCOUPLER, TRANSISTOR, 2.5KV, SMDIP-8; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:2.5kV; CTR Min:19%; Product Range:-; Input Current:16mA RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 2.5KV, SMDIP-8; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:2.5kV; CTR Min:19%; Product Range:-; Input Current:16mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL2531SDTR-ND HCPL2531SD 31Y1810
Product Name Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers Optocoupler, Transistor, 2.5Kv, Smdip-8; No. Of Channels Onsemi
Input DC 16mA
Output Phototransistor
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-ISSI20R11HXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details