onsemi Transistor, Photovoltaic Output Optoisolators HCPL2530M

Description
Optoisolator Transistor Output 2500Vrms 2 Channel 8-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 2500Vrms 2 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HCPL2530M-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL2530M-ND
Transistor, Photovoltaic Output Optoisolators HCPL2530M-ND
Optoisolator Transistor Output 2500Vrms 2 Channel 8-DIP

Optoisolator Transistor Output 2500Vrms 2 Channel 8-DIP

Buy Now Datasheet
 - HCPL2530M - Rochester Electronics
Newburyport, MA, United States
Logic IC Output Optocoupler, 2-Element, 5000V Isolation, 1MBps

Logic IC Output Optocoupler, 2-Element, 5000V Isolation, 1MBps

Supplier's Site Datasheet
Optocoupler, Transistor, 5Kv, Dip-8; No. Of Channels Onsemi - 01AC9023 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5Kv, Dip-8; No. Of Channels Onsemi
01AC9023
Optocoupler, Transistor, 5Kv, Dip-8; No. Of Channels Onsemi 01AC9023
OPTOCOUPLER, TRANSISTOR, 5KV, DIP-8; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:7%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5KV, DIP-8; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:7%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL2530M-ND HCPL2530M 01AC9023
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 5Kv, Dip-8; No. Of Channels Onsemi
Input DC
Output Phototransistor
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-SI8231BC-D-IS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Solid State Relays - 1025545 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details