onsemi Optoisolators - Transistor, Photovoltaic Output - HCPL0731R2 HCPL0731R2

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042564-HCPL0731R2 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.35V Input Type: DC Number of Channels: 2 Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 400% @ 500μA Maximum DC Current Transfer Ratio: 5000% @ 500μA Switching Turn-On and Turn-Off Time: 300ns, 1.6μs Maximum Output Voltage: 18V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042564-HCPL0731R2 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.35V Input Type: DC Number of Channels: 2 Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 400% @ 500μA Maximum DC Current Transfer Ratio: 5000% @ 500μA Switching Turn-On and Turn-Off Time: 300ns, 1.6μs Maximum Output Voltage: 18V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL0731R2 - 1042564-HCPL0731R2 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL0731R2
1042564-HCPL0731R2
Optoisolators - Transistor, Photovoltaic Output - HCPL0731R2 1042564-HCPL0731R2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042564-HCPL0731R2 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.35V Input Type: DC Number of Channels: 2 Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 400% @ 500μA Maximum DC Current Transfer Ratio: 5000% @ 500μA Switching Turn-On and Turn-Off Time: 300ns, 1.6μs Maximum Output Voltage: 18V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042564-HCPL0731R2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.35V
Input Type: DC
Number of Channels: 2
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO Tall
Minimum DC Current Transfer Ratio: 400% @ 500μA
Maximum DC Current Transfer Ratio: 5000% @ 500μA
Switching Turn-On and Turn-Off Time: 300ns, 1.6μs
Maximum Output Voltage: 18V
Channel Output Current: 60mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1042564-HCPL0731R2
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL0731R2
Package Type SOT3; 8-SO Tall
Unlock Full Specs
to access all available technical data

Similar Products

Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMCQ120R040M1T - AIMCQ120R040M1T - Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
View Details
MOSFETs - 1460956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details