onsemi Optoisolators - Transistor, Photovoltaic Output - HCPL0731 HCPL0731

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042561-HCPL0731 Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.35V Input Type: DC Number of Channels: 2 Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 400% @ 500μA Maximum DC Current Transfer Ratio: 5000% @ 500μA Switching Turn-On and Turn-Off Time: 300ns, 1.6μs Maximum Output Voltage: 18V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Signal Processing Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042561-HCPL0731 Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.35V Input Type: DC Number of Channels: 2 Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 400% @ 500μA Maximum DC Current Transfer Ratio: 5000% @ 500μA Switching Turn-On and Turn-Off Time: 300ns, 1.6μs Maximum Output Voltage: 18V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Signal Processing Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL0731 - 1042561-HCPL0731 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL0731
1042561-HCPL0731
Optoisolators - Transistor, Photovoltaic Output - HCPL0731 1042561-HCPL0731
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042561-HCPL0731 Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.35V Input Type: DC Number of Channels: 2 Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 400% @ 500μA Maximum DC Current Transfer Ratio: 5000% @ 500μA Switching Turn-On and Turn-Off Time: 300ns, 1.6μs Maximum Output Voltage: 18V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Signal Processing Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042561-HCPL0731
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.35V
Input Type: DC
Number of Channels: 2
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO Tall
Minimum DC Current Transfer Ratio: 400% @ 500μA
Maximum DC Current Transfer Ratio: 5000% @ 500μA
Switching Turn-On and Turn-Off Time: 300ns, 1.6μs
Maximum Output Voltage: 18V
Channel Output Current: 60mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Signal Processing
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1042561-HCPL0731
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL0731
Package Type SOT3; 8-SO Tall
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMZA75R090M1HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
Bipolar Transistors - 154902P - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; SOT-23
View Details