onsemi Optoisolators - Transistor, Photovoltaic Output - HCPL0701V HCPL0701V

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042551-HCPL0701V Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Darlington with Base Forward Voltage: 1.25V Input Type: DC Number of Channels: 1 Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 500% @ 1.6mA Maximum DC Current Transfer Ratio: 2600% @ 1.6mA Switching Turn-On and Turn-Off Time: 300ns, 1.6μs Maximum Output Voltage: 18V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042551-HCPL0701V Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Darlington with Base Forward Voltage: 1.25V Input Type: DC Number of Channels: 1 Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 500% @ 1.6mA Maximum DC Current Transfer Ratio: 2600% @ 1.6mA Switching Turn-On and Turn-Off Time: 300ns, 1.6μs Maximum Output Voltage: 18V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL0701V - 1042551-HCPL0701V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL0701V
1042551-HCPL0701V
Optoisolators - Transistor, Photovoltaic Output - HCPL0701V 1042551-HCPL0701V
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042551-HCPL0701V Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Darlington with Base Forward Voltage: 1.25V Input Type: DC Number of Channels: 1 Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 500% @ 1.6mA Maximum DC Current Transfer Ratio: 2600% @ 1.6mA Switching Turn-On and Turn-Off Time: 300ns, 1.6μs Maximum Output Voltage: 18V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042551-HCPL0701V
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Darlington with Base
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO Tall
Minimum DC Current Transfer Ratio: 500% @ 1.6mA
Maximum DC Current Transfer Ratio: 2600% @ 1.6mA
Switching Turn-On and Turn-Off Time: 300ns, 1.6μs
Maximum Output Voltage: 18V
Channel Output Current: 60mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - HCPL0701V-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL0701V-ND
Transistor, Photovoltaic Output Optoisolators HCPL0701V-ND
Optoisolator Darlington with Base Output 2500Vrms 1 Channel 8-SOIC

Optoisolator Darlington with Base Output 2500Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL0701V
High Speed Optocouplers HCPL0701V
High Speed Optocouplers Hi Gain Optocoupler 1Ch LC Darlington

High Speed Optocouplers Hi Gain Optocoupler 1Ch LC Darlington

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1042551-HCPL0701V HCPL0701V-ND HCPL0701V
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL0701V Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC; DC DC
Output Photodarlington; Darlington with Base Photodarlington
Mounting Option Surface Mount; 8-SO Tall Surface Mount
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1640573 - RS Components, Ltd.
Specs
Output Scr, triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details