onsemi Transistor, Photovoltaic Output Optoisolators HCPL0700R2

Description
Optoisolator Darlington with Base Output 2500Vrms 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Optoisolator Darlington with Base Output 2500Vrms 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HCPL0700R2DKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL0700R2DKR-ND
Transistor, Photovoltaic Output Optoisolators HCPL0700R2DKR-ND
Optoisolator Darlington with Base Output 2500Vrms 1 Channel 8-SOIC

Optoisolator Darlington with Base Output 2500Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - HCPL0700R2TR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL0700R2TR-ND
Transistor, Photovoltaic Output Optoisolators HCPL0700R2TR-ND
Optoisolator Darlington with Base Output 2500Vrms 1 Channel 8-SOIC

Optoisolator Darlington with Base Output 2500Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - HCPL0700R2CT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL0700R2CT-ND
Transistor, Photovoltaic Output Optoisolators HCPL0700R2CT-ND
Optoisolator Darlington with Base Output 2500Vrms 1 Channel 8-SOIC

Optoisolator Darlington with Base Output 2500Vrms 1 Channel 8-SOIC

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL0700R2 - 1042549-HCPL0700R2 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL0700R2
1042549-HCPL0700R2
Optoisolators - Transistor, Photovoltaic Output - HCPL0700R2 1042549-HCPL0700R2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042549-HCPL0700R2 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington with Base Forward Voltage: 1.25V Input Type: DC Number of Channels: 1 Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 300% @ 1.6mA Maximum DC Current Transfer Ratio: 2600% @ 1.6mA Switching Turn-On and Turn-Off Time: 1μs, 7μs Maximum Output Voltage: 7V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042549-HCPL0700R2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington with Base
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO Tall
Minimum DC Current Transfer Ratio: 300% @ 1.6mA
Maximum DC Current Transfer Ratio: 2600% @ 1.6mA
Switching Turn-On and Turn-Off Time: 1μs, 7μs
Maximum Output Voltage: 7V
Channel Output Current: 60mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number HCPL0700R2DKR-ND 1042549-HCPL0700R2
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HCPL0700R2
Input DC DC; DC
Output Photodarlington Photodarlington; Darlington with Base
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount; 8-SO Tall
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 448-4DIR1421HXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Optocoupler module - 859-737 - WAGO
Specs
Input DC
Rise Time 18 µs
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details