onsemi Optoisolators - Logic Output - HCPL0639 HCPL0639

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1179027-HCPL0639 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.75V (Maximum) Rise / Fall Time (Typ): 17ns, 5ns Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 2/0 Family Name: HCPL0639 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SO Tall Output Current per Channel: 15mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Alternative Parts (Cross-Reference): ICPL2631G; ICPL2631; ICPL2630G; Introduction Date: January 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1179027-HCPL0639 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.75V (Maximum) Rise / Fall Time (Typ): 17ns, 5ns Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 2/0 Family Name: HCPL0639 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SO Tall Output Current per Channel: 15mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Alternative Parts (Cross-Reference): ICPL2631G; ICPL2631; ICPL2630G; Introduction Date: January 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCPL0639 - 1179027-HCPL0639 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL0639
1179027-HCPL0639
Optoisolators - Logic Output - HCPL0639 1179027-HCPL0639
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1179027-HCPL0639 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.75V (Maximum) Rise / Fall Time (Typ): 17ns, 5ns Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 2/0 Family Name: HCPL0639 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SO Tall Output Current per Channel: 15mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Alternative Parts (Cross-Reference): ICPL2631G; ICPL2631; ICPL2630G; Introduction Date: January 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1179027-HCPL0639
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10Mbps
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.75V (Maximum)
Rise / Fall Time (Typ): 17ns, 5ns
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 2/0
Family Name: HCPL0639
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SO Tall
Output Current per Channel: 15mA
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Alternative Parts (Cross-Reference): ICPL2631G; ICPL2631; ICPL2630G;
Introduction Date: January 01, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1179027-HCPL0639
Product Name Optoisolators - Logic Output - HCPL0639
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - ADUM3223WCRZ-RL7 - 860585-ADUM3223WCRZ-RL7 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolation, Si80xx 1 kV 3–6 Channel Digital Isolators - Si8030AA-IU - Skyworks Solutions, Inc.
Specs
Form Factor QSOP16
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details