High Speed Optocouplers 100B Logic Dual Ch Hi Perform Optocuplr Product overview: HCPL0638 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0638 can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-SOIC
Optocoupler 2-Ch 10MBit/s Logic SOIC8
Optocoupler 2-Ch 10MBit/s Logic SOIC8
High Speed Optocouplers 100B Logic Dual Ch Hi Perform Optocuplr
OPTO CPLR, LOGIC GATE, 3.75KV, SOIC-8; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbps; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (27-Jun-2018); Input Current:15mA; No. of RoHS Compliant: Yes
OPTOCOUPLER, LOGIC GATE, 3.75KV; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbps; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Input Current:15mA; No. of Channels:2Channels; Output Voltage:7VRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-HCPL0638 | HCPL0638-ND | 7599765P | 7599765 | HCPL0638 | 95W3229 |
| Product Name | Dual Signal Isolator and Optocoupler | Logic Output Optoisolators | Optocouplers | Optocouplers | High Speed Optocouplers | Opto Cplr, Logic Gate, 3.75Kv, Soic-8; No. Of Channels Onsemi |
| Output | Open Collector | Open Collector, Schottky Clamped | Logic gate | |||
| Mounting Option | Tube | Surface Mount | SOIC | Surface mount | SOIC | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | |||
| Input | DC | DC | DC | 15mA | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |