High Speed Optocouplers 100B Logic Dual Ch Hi Perform Optocuplr Product overview: HCPL0637 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0637 can be used for catalog matching and distributor lookup.
Optocoupler 2-Ch 10MBit/s Logic SOIC8
Optocoupler 2-Ch 10MBit/s Logic SOIC8
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 2 Channel 5kV/µs CMTI 8-SOIC
High Speed Optocouplers 100B Logic Dual Ch Hi Perform Optocuplr
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-HCPL0637 | 7599756P | 7599756 | HCPL0637OS-ND | HCPL0637 |
| Product Name | Dual Signal Isolator and Optocoupler | Optocouplers | Optocouplers | Logic Output Optoisolators | High Speed Optocouplers |
| Output | Open Collector | Logic gate | Open Collector, Schottky Clamped | ||
| Mounting Option | Tube | SOIC | Surface mount | Surface Mount | |
| Isolation Voltage | 3750 volts | 3750 volts | |||
| Input | DC | DC | DC | ||
| Approvals | RoHS Compliant | RoHS Compliant |