onsemi Optoisolators - Logic Output - HCPL062NR2 HCPL062NR2

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042530-HCPL062NR2 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 10Mbps Forward Voltage: 1.75V (Max) Input Type: DC Number of Channels: 2 Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 90ns, 75ns Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Tall Supply Voltage - Operating: 2.7 V to 3.3 V Rise and Fall Time: 16ns, 4ns Channel Output Current: 15mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042530-HCPL062NR2 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 10Mbps Forward Voltage: 1.75V (Max) Input Type: DC Number of Channels: 2 Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 90ns, 75ns Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Tall Supply Voltage - Operating: 2.7 V to 3.3 V Rise and Fall Time: 16ns, 4ns Channel Output Current: 15mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCPL062NR2 - 1042530-HCPL062NR2 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL062NR2
1042530-HCPL062NR2
Optoisolators - Logic Output - HCPL062NR2 1042530-HCPL062NR2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042530-HCPL062NR2 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 10Mbps Forward Voltage: 1.75V (Max) Input Type: DC Number of Channels: 2 Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 90ns, 75ns Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Tall Supply Voltage - Operating: 2.7 V to 3.3 V Rise and Fall Time: 16ns, 4ns Channel Output Current: 15mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042530-HCPL062NR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Collector
Data Rate: 10Mbps
Forward Voltage: 1.75V (Max)
Input Type: DC
Number of Channels: 2
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 25kV/μs
Propagation Delay tpLH / tpHL (Max): 90ns, 75ns
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO Tall
Supply Voltage - Operating: 2.7 V to 3.3 V
Rise and Fall Time: 16ns, 4ns
Channel Output Current: 15mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1042530-HCPL062NR2
Product Name Optoisolators - Logic Output - HCPL062NR2
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO1540QDRQ1 - 922075-ISO1540QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-05 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 7969094 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 6 #
View Details