High Speed-10MBit/s Logic Gate Optocoupler
10Mbps Optocoupler, 3.75kV Isolation, SOIC, 1Ch Product overview: HCPL0611R2 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0611R2 can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 8-SOIC
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 8-SOIC
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 8-SOIC
High Speed Optocouplers Optocoupler Phototransistor
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCPL0611R2 | 902-HCPL0611R2 | HCPL0611R2CT-ND | HCPL0611R2 |
| Product Name | 3.75kV SOIC Signal Isolator and Optocoupler | Logic Output Optoisolators | High Speed Optocouplers | |
| Input | DC | DC | ||
| Mounting Option | Tape and Reel | Surface Mount | ||
| Isolation Voltage | 3750 volts | 3750 volts | ||
| Output | Open Collector | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |