onsemi Optoisolators - Transistor, Photovoltaic Output - HCPL0500R1 HCPL0500R1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 920037-HCPL0500R1 Operating Temperature Range: -40°C ~ 85°C Features: Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: HCPL05 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 920037-HCPL0500R1 Operating Temperature Range: -40°C ~ 85°C Features: Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: HCPL05 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL0500R1 - 920037-HCPL0500R1 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL0500R1
920037-HCPL0500R1
Optoisolators - Transistor, Photovoltaic Output - HCPL0500R1 920037-HCPL0500R1
Manufacturer: ON Semiconductor Win Source Part Number: 920037-HCPL0500R1 Operating Temperature Range: -40°C ~ 85°C Features: Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: HCPL05 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 920037-HCPL0500R1
Operating Temperature Range: -40°C ~ 85°C
Features: Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HCPL05
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
903-HCPL0500R1
Bipolar Transistor 903-HCPL0500R1
High Speed Optocouplers HS Optocoupler 1Ch Transistor Product overview: HCPL0500R1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL0500R1 can be used for catalog matching and distributor lookup.

High Speed Optocouplers HS Optocoupler 1Ch Transistor Product overview: HCPL0500R1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL0500R1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 920037-HCPL0500R1 903-HCPL0500R1
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL0500R1 Bipolar Transistor
Package Type SOT3; 8-SOIC
Unlock Full Specs
to access all available technical data