onsemi Optoisolators - Transistor, Photovoltaic Output - HCPL0452R2 HCPL0452R2

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042506-HCPL0452R2 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 19% @ 16mA Maximum DC Current Transfer Ratio: 50% @ 16mA Switching Turn-On and Turn-Off Time: 450ns, 300ns Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042506-HCPL0452R2 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 19% @ 16mA Maximum DC Current Transfer Ratio: 50% @ 16mA Switching Turn-On and Turn-Off Time: 450ns, 300ns Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL0452R2 - 1042506-HCPL0452R2 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL0452R2
1042506-HCPL0452R2
Optoisolators - Transistor, Photovoltaic Output - HCPL0452R2 1042506-HCPL0452R2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042506-HCPL0452R2 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 19% @ 16mA Maximum DC Current Transfer Ratio: 50% @ 16mA Switching Turn-On and Turn-Off Time: 450ns, 300ns Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042506-HCPL0452R2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.45V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO Tall
Minimum DC Current Transfer Ratio: 19% @ 16mA
Maximum DC Current Transfer Ratio: 50% @ 16mA
Switching Turn-On and Turn-Off Time: 450ns, 300ns
Maximum Output Voltage: 20V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1042506-HCPL0452R2
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL0452R2
Package Type SOT3; 8-SO Tall
Unlock Full Specs
to access all available technical data

Similar Products

CSD17307Q5A 30V N Channel NexFET? Power MOSFET - CSD17307Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
10 suppliers
Single FETs, MOSFETs - 448-AIMZH120R040M1TXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers
Bipolar Transistors - 1658814 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type Sot-523 (sc-89)
View Details