onsemi Optoisolators - Transistor, Photovoltaic Output - HCPL0452 HCPL0452

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1179011-HCPL0452 Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 2500Vrms Categories: Isolators Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 20V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% at 16mA Current Transfer Ratio (Maximum): 50% at 16mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 450ns, 300ns Voltage - Forward (Vf): 1.45V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1179011-HCPL0452 Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 2500Vrms Categories: Isolators Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 20V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% at 16mA Current Transfer Ratio (Maximum): 50% at 16mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 450ns, 300ns Voltage - Forward (Vf): 1.45V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL0452 - 1179011-HCPL0452 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL0452
1179011-HCPL0452
Optoisolators - Transistor, Photovoltaic Output - HCPL0452 1179011-HCPL0452
Manufacturer: ON Semiconductor Win Source Part Number: 1179011-HCPL0452 Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 2500Vrms Categories: Isolators Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 20V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% at 16mA Current Transfer Ratio (Maximum): 50% at 16mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 450ns, 300ns Voltage - Forward (Vf): 1.45V

Manufacturer: ON Semiconductor
Win Source Part Number: 1179011-HCPL0452
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 8mA
Voltage - Isolation: 2500Vrms
Categories: Isolators
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 20V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SOIC
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 19% at 16mA
Current Transfer Ratio (Maximum): 50% at 16mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 450ns, 300ns
Voltage - Forward (Vf): 1.45V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1179011-HCPL0452
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL0452
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
200V 24A DPAK MOSFET Transistor - 278-AUIRFR4620 - ERSAELECTRONICS PTE. LTD.
Specs
PD 144000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
7 suppliers