onsemi Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi HCPL-3700

Description
OPTOCOUPLER, TRANSISTOR, 2500VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:-; Isolation Voltage:2.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:20V; Product Range:- RoHS Compliant: Yes
Description
OPTOCOUPLER, TRANSISTOR, 2500VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:-; Isolation Voltage:2.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:20V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi - 67K0221 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi
67K0221
Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi 67K0221
OPTOCOUPLER, TRANSISTOR, 2500VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:-; Isolation Voltage:2.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:20V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 2500VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:-; Isolation Voltage:2.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:20V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 67K0221
Product Name Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi
Mounting Option DIP
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 448-ISSI20R03HXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - 863-SI8233BD-AS3RTR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details