onsemi Led Shunt Protector, 1.3V, 0.25A, Sod323; Product Range Onsemi HBL5006HT1G

Description
LED SHUNT PROTECTOR, 1.3V, 0.25A, SOD323; Product Range:HBL5006 Series; On State Voltage max (VT):1.3V; On State Current Max:250mA; LED Shunt Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
LED SHUNT PROTECTOR, 1.3V, 0.25A, SOD323; Product Range:HBL5006 Series; On State Voltage max (VT):1.3V; On State Current Max:250mA; LED Shunt Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Shunt Protector, 1.3V, 0.25A, Sod323; Product Range Onsemi - 45Y1206 - Newark, An Avnet Company
Chicago, IL, United States
Led Shunt Protector, 1.3V, 0.25A, Sod323; Product Range Onsemi
45Y1206
Led Shunt Protector, 1.3V, 0.25A, Sod323; Product Range Onsemi 45Y1206
LED SHUNT PROTECTOR, 1.3V, 0.25A, SOD323; Product Range:HBL5006 Series; On State Voltage max (VT):1.3V; On State Current Max:250mA; LED Shunt Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

LED SHUNT PROTECTOR, 1.3V, 0.25A, SOD323; Product Range:HBL5006 Series; On State Voltage max (VT):1.3V; On State Current Max:250mA; LED Shunt Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 45Y1206
Product Name Led Shunt Protector, 1.3V, 0.25A, Sod323; Product Range Onsemi
Diode Applications Protector
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: MS985C4 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details
Schottky Diodes & Rectifiers - 1219521 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4466US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 130 mA
IR 0.3000 mA
View Details