The H22B4 is an optical interrupter switch consisting of a gallium arsenide infrared emitting diode and a silicon photodarlington transistor in an opaque plastic housing with a 0.118 inch (3 mm) slot. It is mounted via through-hole pins and measures 0.472 inch (12.0 mm) in length, 0.39 inch (10.0 mm) in width, and 0.129 inch (3.3 mm) in height. The device operates from -55°C to +100°C, with a maximum collector current of 40 mA and a collector-emitter voltage rating of 55 V. At 5 mA forward current and 1.5 V collector-emitter voltage, the on-state collector current is 5.0 mA. The part meets no specified industry standards.
SENSOR OPT SLOT DARL PC PINS / Optical Sensor Through-Beam 0.118" (3mm) Photodarlington Slotted, PC Pins Product overview: H22B4 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-H22B4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 297-H22B4 |
| Product Name | IGBT Transistor |
| TJ | -55 to 100 C (-67 to 212 F) |