onsemi Photointerrupters - Slot Type - Logic Output H21LTB

Description
SENSOR OPTICL 3.15MM SLOT PC PIN
Datasheet
Description
SENSOR OPTICL 3.15MM SLOT PC PIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photointerrupters - Slot Type - Logic Output - H21LTB - ODG (Origin Data Global)
Shenzhen, China
Photointerrupters - Slot Type - Logic Output
H21LTB
Photointerrupters - Slot Type - Logic Output H21LTB
SENSOR OPTICL 3.15MM SLOT PC PIN

SENSOR OPTICL 3.15MM SLOT PC PIN

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Linear Position Sensors
Product Number H21LTB
Product Name Photointerrupters - Slot Type - Logic Output
Sensor Technology Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Displacement encoder - MLO-POT-1250-TLF - Festo Corporation
Specs
Linearity 0.0300 ±% Full Scale
Resolution 0.0100 mm (3.94E-4 inches)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
2 suppliers
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details