Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 775542-H11N3SR2VM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Open Collector
Operating Supply Voltage: 4 V ~ 15 V
Data Rate: 5MHz
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.4V
Rise / Fall Time (Typ): 7.5ns, 12ns
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Inputs - Side 1/Side 2: 1/0
Part Status: Obsolete(EOL)
Family Name: H11N3-M
Categories: Isolators
Manufacturer Package: 6-SMD
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 30mA
Propagation Delay tpLH / tpHL (Maximum): 330ns, 330ns
Alternative Parts (Cross-Reference): H11N3SVM;
Introduction Date: May 14, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 775542-H11N3SR2VM |
| Product Name | Optoisolators - Logic Output - H11N3SR2VM |
| Analog Channels | 1 # |